Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125
50mA,3.3V,LDO Voltage Reg.,LM2936MP-3.3
50mA,3.3V,LDO Voltage Reg.,LM2936MP-3.3
50mA,3.3V,LDO Voltage Reg.,LM2936MP-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Manufacturer: Texas Instruments
Win Source Part Number: 131958-LM2936MP-3.3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 50mA
Operating Supply Current: 15μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive
3.3V LDO Regulator, 50mA, 40V In, 2% Acc, SOT-223 Product overview: LM2936MP-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MP-3.3/NOP
IC REG LINEAR 3.3V 50MA SOT223-4
LDO Voltage Regulators ULTRA-LOW QUIES CRNT LDO VLTG REG
IC REG LINEAR 3.3V 50MA SOT223-4
IC REG LINEAR 3.3V 50MA SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936MP-3.3/NOPB | 5045064 | 5045064P | LM2936MP-3.3/NOPBDKR-ND | 131958-LM2936MP-3.3/NOPB | 776-LM2936MP-3.3/NOPB | LM2936MP-3.3/NOPB | LM2936MP-3.3/NOPB | LM2936MP-3.3/NOPB | LM2936MP-3.3/NOPB | LM2936MP-3.3/NOPB |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2936MP-3.3/NOPB | 3.3V 50mA 40V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | Other; Sot-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||||||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |