Texas Instruments LM2940-N 1A Low Dropout Regulator LM2940IMP-15/NOPB

Description
1A Low Dropout Regulator 4-SOT-223 -40 to 85
Request a Quote Datasheet
Description
1A Low Dropout Regulator 4-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940-N 1A Low Dropout Regulator - LM2940IMP-15/NOPB - Texas Instruments
Dallas, TX, United States
LM2940-N 1A Low Dropout Regulator
LM2940IMP-15/NOPB
LM2940-N 1A Low Dropout Regulator LM2940IMP-15/NOPB
1A Low Dropout Regulator 4-SOT-223 -40 to 85

1A Low Dropout Regulator 4-SOT-223 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-15/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-15/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-15/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-15/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-15/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-15/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-15/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-15/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-15/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Singapore, Singapore
15V 1A 26V LDO Voltage Regulator IC
776-LM2940IMP-15/NOPB
15V 1A 26V LDO Voltage Regulator IC 776-LM2940IMP-15/NOPB
15V LDO Regulator, 1A, 26V In, SOT-223 Product overview: LM2940IMP-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMP-15/NOP B can be used for catalog matching and distributor lookup.

15V LDO Regulator, 1A, 26V In, SOT-223 Product overview: LM2940IMP-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMP-15/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-15/NOPB - 1053585-LM2940IMP-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-15/NOPB
1053585-LM2940IMP-15/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-15/NOPB 1053585-LM2940IMP-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053585-LM2940IMP-15 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: LM2940 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-4 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): 5962-9088501MUA; UPC2415AHF-A; BA15FP-E2; OM2940-15STMPBF; Introduction Date: March 01, 2000 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1053585-LM2940IMP-15/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM2940
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-4
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): 5962-9088501MUA; UPC2415AHF-A; BA15FP-E2; OM2940-15STMPBF;
Introduction Date: March 01, 2000
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940IMP-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940IMP-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940IMP-15/NOPB
IC REG LINEAR 15V 1A SOT223-4

IC REG LINEAR 15V 1A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940IMP-15/NOPB
LDO Voltage Regulators LM2940IMP-15/NOPB
LDO Voltage Regulators 1A LDO REG

LDO Voltage Regulators 1A LDO REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-15/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-15/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-15/NOPB
IC REG LINEAR 15V 1A SOT223-4

IC REG LINEAR 15V 1A SOT223-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2940IMP-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940IMP-15/NOPB
PMIC - Voltage Regulators - Linear LM2940IMP-15/NOPB
IC REG LINEAR 15V 1A SOT223-4

IC REG LINEAR 15V 1A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940IMP-15/NOPB LM2940IMP-15/NOPBTR-ND 776-LM2940IMP-15/NOPB 1053585-LM2940IMP-15/NOPB LM2940IMP-15/NOPB LM2940IMP-15/NOPB LM2940IMP-15/NOPB LM2940IMP-15/NOPB
Product Name LM2940-N 1A Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 15V 1A 26V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-15/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,WSON Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24170RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24232RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBT-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers