Texas Instruments LM2940-N 1A Low Dropout Regulator LM2940IMP-5.0

Description
1A Low Dropout Regulator 4-SOT-223 -40 to 85
Request a Quote
Description
1A Low Dropout Regulator 4-SOT-223 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2940IMP-5.0 is a 1-A low dropout positive voltage regulator in a 4-pin SOT-223 package, measuring 6.50 mm by 3.50 mm. It provides a fixed 5.0 V output voltage and operates over a temperature range of -40 °C to 85 °C. The regulator features a dropout voltage of typically 0.5 V at 1 A output current and includes reverse battery protection, short-circuit current limit, and thermal overload protection. Quiescent current is reduced to 30 mA when the input-output voltage differential exceeds 3 V. The device supports input voltages from 6 V to 26 V and requires a minimum 22 µF output capacitor for stability. It is designed for automotive and industrial applications with protection against mirror-image insertion and load dump transients.

Datasheet Summary
Powered by GS/AI

The LM2940IMP-5.0 is a 1-A low dropout positive voltage regulator in a 4-pin SOT-223 package, measuring 6.50 mm by 3.50 mm. It provides a fixed 5.0 V output voltage and operates over a temperature range of -40 °C to 85 °C. The regulator features a dropout voltage of typically 0.5 V at 1 A output current and includes reverse battery protection, short-circuit current limit, and thermal overload protection. Quiescent current is reduced to 30 mA when the input-output voltage differential exceeds 3 V. The device supports input voltages from 6 V to 26 V and requires a minimum 22 µF output capacitor for stability. It is designed for automotive and industrial applications with protection against mirror-image insertion and load dump transients.

Suppliers

Company
Product
Description
Supplier Links
LM2940-N 1A Low Dropout Regulator - LM2940IMP-5.0 - Texas Instruments
Dallas, TX, United States
LM2940-N 1A Low Dropout Regulator
LM2940IMP-5.0
LM2940-N 1A Low Dropout Regulator LM2940IMP-5.0
1A Low Dropout Regulator 4-SOT-223 -40 to 85

1A Low Dropout Regulator 4-SOT-223 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-5.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-5.0CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-5.0CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-5.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-5.0DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-5.0DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-5.0 - 082675-LM2940IMP-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-5.0
082675-LM2940IMP-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-5.0 082675-LM2940IMP-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082675-LM2940IMP-5.0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: LM2940 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-4 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MIC5200-5.0BS; MIC5200-5.0YS; MIC5200-5.0YS-TR; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082675-LM2940IMP-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM2940
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-4
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): MIC5200-5.0BS; MIC5200-5.0YS; MIC5200-5.0YS-TR;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM2940IMP-5.0
Voltage Regulator IC 776-LM2940IMP-5.0
1-A, 26-V, high-PSRR, low-dropout voltage regulator 4-SOT-223 -40 to 85 Product overview: LM2940IMP-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMP-5.0 can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, low-dropout voltage regulator 4-SOT-223 -40 to 85 Product overview: LM2940IMP-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMP-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940IMP-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940IMP-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940IMP-5.0
IC REG LINEAR 5V 1A SOT223-4

IC REG LINEAR 5V 1A SOT223-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2940IMP-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940IMP-5.0
PMIC - Voltage Regulators - Linear LM2940IMP-5.0
IC REG LINEAR 5V 1A SOT223-4

IC REG LINEAR 5V 1A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940IMP-5.0
LDO Voltage Regulators LM2940IMP-5.0
LDO Voltage Regulators 1A Low Dropout Regulator 4-SOT-223 -40 to 85

LDO Voltage Regulators 1A Low Dropout Regulator 4-SOT-223 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940IMP-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940IMP-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940IMP-5.0
IC REG LINEAR 5V 1A SOT223-4

IC REG LINEAR 5V 1A SOT223-4

Supplier's Site
Voltage Regulators - Linear - LM2940IMP-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940IMP-5.0
Voltage Regulators - Linear LM2940IMP-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940IMP-5.0 LM2940IMP-5.0CT-ND 082675-LM2940IMP-5.0 776-LM2940IMP-5.0 LM2940IMP-5.0 LM2940IMP-5.0 LM2940IMP-5.0 LM2940IMP-5.0 LM2940IMP-5.0
Product Name LM2940-N 1A Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2940IMP-5.0 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,WSON Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts 26 volts ? to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27410DRZR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24050DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details