The LM2941GW/883 is a 1A low dropout adjustable voltage regulator in a 16-lead CFP package, capable of output voltages from 5V to 20V with a typical dropout voltage of 0.5V at 1A output current. It operates over a temperature range of -55°C to 125°C and is ELD RS-free for 100 krad(Si) total ionizing dose. The device includes reverse battery protection, internal short-circuit current limit, and thermal overload protection. The CFP package has a thermal resistance of 122°C/W in still air and weighs 360 mg. The part is qualified for space applications with a hermetic ceramic package and meets military temperature requirements.
1A Low Dropout Adjustable Regulator 16-CFP -55 to 125
1A Low Dropout Adjustable Regulator 16-CFP -55 to 125 Product overview: LM2941GW/883 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941GW/883 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228341-LM2941GW/883
Length: 9.906 mm
Contact Plating: Lead, Tin
Polarity: Positive
Output Type: Adjustable
Thickness: 1.778 mm
Height: 2.34 mm
Number of Pins: 16
Number of Outputs: 1
Quiescent Current: 15 mA
Output Voltage: 20 V
Width: 6.35 mm
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 26 V
Alternative Parts (Cross-Reference): LM2941GW-883; LM2941GW883;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 1 A
Max Operating Temperature: 125 °C
Dropout Voltage: 800 mV
Reference Voltage: 1.313 V
1A LOW DROPOUT ADJUSTABLE REGULA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2941GW/883 | 776-LM2941GW/883 | 1228341-LM2941GW/883 | LM2941GW/883 |
| Product Name | LM2941QML 1A Low Dropout Adjustable Regulator | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2941GW/883 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; CFP | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Multiple Outputs | ||
| Output Voltage | 5 to 20 volts | 20 volts | 20 volts | 5 volts |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |