The LM3152MHE-3.3/NOPB is a synchronous step-down controller for use in high input voltage applications, operating from 6V to 42V with a fixed 3.3V output and switching frequencies of 250 kHz, 500 kHz, or 750 kHz. It is housed in a 14-pin HTSSOP package with an exposed pad for thermal dissipation, and operates over a temperature range of -40°C to 125°C. The device uses a Constant On-Time (COT) architecture with Emulated Ripple Mode control, requiring no external loop compensation and supporting low ESR output capacitors. Fault protection features include over-voltage, thermal shutdown, and output pre-bias startup. The part is RoHS compliant and rated for reflow temperatures up to 260°C.
SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down 14-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1053630-LM3152MHE-3.
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 6 V to 33 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
Switching Controllers 42V Synchronous Step-Down Controller with 3.3V Output and 500kHz Switching Frequency 14-HTSSOP -40 to 125
IC REG CTRLR BUCK 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3152MHE-3.3/NOPB | 1053630-LM3152MHE-3.3/NOPB | 296-LM3152MHE-3.3/NOPBTR-ND | LM3152MHE-3.3/NOPB | LM3152MHE-3.3/NOPB |
| Product Name | LM3152 SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3152MHE-3.3/NOPB | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; HTSSOP | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Enable, Soft Start | |
| Output Voltage | 3.3 volts | ||||
| IOUT | 12 amps |