High Efficiency Low-Side Controller with True Shutdown 10-WQFN -40 to 125
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-WQFN (2.4x2.7)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 10-WQFN (2.4x2.7)
IC REG CTRLR BOOST 10WQFN
IC REG CTRLR BOOST 10WQFN
Switching Controllers High Eff Low-Side Controller
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3017LEX/NOPB | LM3017LEX/NOPB-ND | LM3017LEX/NOPB | LM3017LEX/NOPB | LM3017LEX/NOPB | LM3017LEX/NOPB |
| Product Name | LM3017 High Efficiency Low-Side Controller with True Shutdown | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | Boost | |||
| Package Type | Other; WQFN | Other; 10-WFQFN | Other; 10-WFQFN | Other; 10-WFQFN | ||
| Special Features | Enable,Load Disconnect | Enable | ||||
| Output Voltage | 6 to 20 volts | |||||
| IOUT | 1 amps |