Texas Instruments LM317-N 3-Terminal Adjustable Regulator LM317AT

Description
3-Terminal Adjustable Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317-N 3-Terminal Adjustable Regulator - LM317AT - Texas Instruments
Dallas, TX, United States
LM317-N 3-Terminal Adjustable Regulator
LM317AT
LM317-N 3-Terminal Adjustable Regulator LM317AT
3-Terminal Adjustable Regulator 3-TO-220 -40 to 125

3-Terminal Adjustable Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
1.5A 40V TO-220 LDO Voltage Regulator IC
776-LM317AT
1.5A 40V TO-220 LDO Voltage Regulator IC 776-LM317AT
1.5A Adj. LDO Regulator, 40V In, 1% Acc, TO-220 Product overview: LM317AT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AT can be used for catalog matching and distributor lookup.

1.5A Adj. LDO Regulator, 40V In, 1% Acc, TO-220 Product overview: LM317AT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317AT - 083749-LM317AT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317AT
083749-LM317AT
PMIC - PMIC - Voltage Regulators - Linear - LM317AT 083749-LM317AT
Manufacturer: Texas Instruments Win Source Part Number: 083749-LM317AT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317A Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 10mA PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): KA317; TS317CZ; KA317TUNL; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 083749-LM317AT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317A
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): KA317; TS317CZ; KA317TUNL;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317AT
Linear Voltage Regulators LM317AT
Linear Voltage Regulators 3-Term Adj Reg

Linear Voltage Regulators 3-Term Adj Reg

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317AT
PMIC - Voltage Regulators - Linear LM317AT
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317AT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317AT
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AT
IC REG LIN POS ADJ 1.5A TO220-3

IC REG LIN POS ADJ 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM317AT LM317AT-ND 776-LM317AT 083749-LM317AT LM317AT LM317AT LM317AT LM317AT
Product Name LM317-N 3-Terminal Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 40V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317AT Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 to 37 volts 37 volts 1.25 volts 1.25 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24055DSST - ODG (Origin Data Global)
Specs
Package Type Other; 12-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ27510DRZR-G2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details