Texas Instruments LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317DCYG3

Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote
Description
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317 is a three-pin adjustable positive voltage regulator capable of supplying 1.5A with an output voltage range of 1.25V to 37V. It is available in the SOT-223 package (DCY), which measures 6.5mm by 7mm. The device includes internal current limiting, thermal overload protection, and safe-area compensation. Operation is specified from 0°C to 125°C. The part number LM317DCYG3 is a variant of the LM317 series with a Sn lead finish and RoHS compliance, sharing all electrical and thermal characteristics of the series.

Datasheet Summary
Powered by GS/AI

The LM317 is a three-pin adjustable positive voltage regulator capable of supplying 1.5A with an output voltage range of 1.25V to 37V. It is available in the SOT-223 package (DCY), which measures 6.5mm by 7mm. The device includes internal current limiting, thermal overload protection, and safe-area compensation. Operation is specified from 0°C to 125°C. The part number LM317DCYG3 is a variant of the LM317 series with a Sn lead finish and RoHS compliance, sharing all electrical and thermal characteristics of the series.

Suppliers

Company
Product
Description
Supplier Links
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator - LM317DCYG3 - Texas Instruments
Dallas, TX, United States
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator
LM317DCYG3
LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator LM317DCYG3
3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 1.5A Adjustable Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36104-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36104-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36104-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LM317DCYG3
LDO Voltage Regulator IC 776-LM317DCYG3
1.5-A, 40-V, adjustable linear voltage regulator 4-SOT-223 0 to 125 Product overview: LM317DCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317DCYG3 can be used for catalog matching and distributor lookup.

1.5-A, 40-V, adjustable linear voltage regulator 4-SOT-223 0 to 125 Product overview: LM317DCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317DCYG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYG3 - 1053636-LM317DCYG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYG3
1053636-LM317DCYG3
PMIC - PMIC - Voltage Regulators - Linear - LM317DCYG3 1053636-LM317DCYG3
Manufacturer: Texas Instruments Win Source Part Number: 1053636-LM317DCYG3 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V PSRR: 64dB to 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053636-LM317DCYG3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
PSRR: 64dB to 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317DCYG3
Linear Voltage Regulators LM317DCYG3
Linear Voltage Regulators 3Pin 1.5A Adj Vltg Reg

Linear Voltage Regulators 3Pin 1.5A Adj Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317DCYG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317DCYG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317DCYG3
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317DCYG3 296-36104-5-ND 776-LM317DCYG3 1053636-LM317DCYG3 LM317DCYG3 LM317DCYG3
Product Name LM317 3/4 Pin 1.5A Adjustable Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317DCYG3 Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Adjustable Output,Programmable Output Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,PFM,SOT-223,TO-220 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223-4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 37 volts 1.25 to 37 volts 37 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data