Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 092324-LM2936MX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.12V @ 50mA
Operating Supply Current: 9μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
50-mA, 60-V, low-IQ, low-dropout voltage regulator with reverse voltage protection 8-SOIC -40 to 125 Product overview: LM2936MX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MX-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 50MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
IC REG LINEAR 5V 50MA 8SOIC
IC REG LINEAR 5V 50MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936MX-5.0 | 092324-LM2936MX-5.0 | LM2936MX-5.0-ND | 776-LM2936MX-5.0 | LM2936MX-5.0 | LM2936MX-5.0 | LM2936MX-5.0 | LM2936MX-5.0 | LM2936MX-5.0 | LM2936MX-5.0 |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2936MX-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOIC Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts |