Texas Instruments LM2941 1A Low Dropout Adjustable Regulator LM2941T/LF03

Description
1A Low Dropout Adjustable Regulator 5-TO-220
Request a Quote Datasheet
Description
1A Low Dropout Adjustable Regulator 5-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2941 1A Low Dropout Adjustable Regulator - LM2941T/LF03 - Texas Instruments
Dallas, TX, United States
LM2941 1A Low Dropout Adjustable Regulator
LM2941T/LF03
LM2941 1A Low Dropout Adjustable Regulator LM2941T/LF03
1A Low Dropout Adjustable Regulator 5-TO-220

1A Low Dropout Adjustable Regulator 5-TO-220

Buy Now Datasheet
Singapore, Singapore
TO-220 Voltage Regulator IC
776-LM2941T/LF03
TO-220 Voltage Regulator IC 776-LM2941T/LF03
1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from -40°C to +125°C 5-TO-220 Product overview: LM2941T/LF03 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T/LF03 can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from -40°C to +125°C 5-TO-220 Product overview: LM2941T/LF03 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T/LF03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941T/LF03-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941T/LF03-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941T/LF03-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Buy Now Datasheet
 - LM2941T/LF03 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar

Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LF03 - 778901-LM2941T/LF03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LF03
778901-LM2941T/LF03
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LF03 778901-LM2941T/LF03
Manufacturer: Texas Instruments Win Source Part Number: 778901-LM2941T/LF03 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LM2941 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA ~ 15mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-220-5 Output Voltage MAX: 20V Voltage Input MAX: 26V Voltage Dropout (Maximum): 1V @ 1A Alternative Parts (Cross-Reference): L4920; LT1129CQ#TRPBF; LT1965ET#TRPBF; LT1965IT#TRPBF; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778901-LM2941T/LF03
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: LM2941
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA ~ 15mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-220-5
Output Voltage MAX: 20V
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 1V @ 1A
Alternative Parts (Cross-Reference): L4920; LT1129CQ#TRPBF; LT1965ET#TRPBF; LT1965IT#TRPBF;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2941T/LF03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2941T/LF03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2941T/LF03
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2941T/LF03 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2941T/LF03
PMIC - Voltage Regulators - Linear LM2941T/LF03
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2941T/LF03
LDO Voltage Regulators LM2941T/LF03
LDO Voltage Regulators 1A Low Dropout Adjustable Regulator 5-TO-220

LDO Voltage Regulators 1A Low Dropout Adjustable Regulator 5-TO-220

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941T/LF03 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941T/LF03
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941T/LF03
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2941T/LF03 776-LM2941T/LF03 LM2941T/LF03-ND LM2941T/LF03 778901-LM2941T/LF03 LM2941T/LF03 LM2941T/LF03 LM2941T/LF03 LM2941T/LF03
Product Name LM2941 1A Low Dropout Adjustable Regulator TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LF03 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,WSON,TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220 TO-220; Other; TO-220-5 Formed Leads
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection; Enable Enable
Output Voltage 5 to 20 volts 20 volts 5 to 20 volts 5 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0.5A 6.6V VQFN Power Management IC - 85-BQ24230RGTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VQFN EP
Output Voltage 4.4 volts
IOUT 0.5000 amps
View Details
2 suppliers
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details