Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CS-12

Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CS-12 - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CS-12
LM2940C 1A Low Dropout Regulator LM2940CS-12
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM2940CS-12
Voltage Regulator IC 776-LM2940CS-12
1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: LM2940CS-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CS-12 can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: LM2940CS-12 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CS-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2940CS-12 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
 - LM2940CS-12 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 12V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-12 - 082672-LM2940CS-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-12
082672-LM2940CS-12
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-12 082672-LM2940CS-12
Manufacturer: Texas Instruments Win Source Part Number: 082672-LM2940CS-12 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 66dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082672-LM2940CS-12
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CS-12-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CS-12-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CS-12-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940CS-12
LDO Voltage Regulators LM2940CS-12
LDO Voltage Regulators 1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

LDO Voltage Regulators 1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CS-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CS-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CS-12
IC REG LIN 12V 1A DDPAK/TO263-3

IC REG LIN 12V 1A DDPAK/TO263-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CS-12 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CS-12
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CS-12
IC REG LIN 12V 1A DDPAK/TO263-3

IC REG LIN 12V 1A DDPAK/TO263-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2940CS-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2940CS-12
PMIC - Voltage Regulators - Linear LM2940CS-12
IC REG LIN 12V 1A DDPAK/TO263-3

IC REG LIN 12V 1A DDPAK/TO263-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940CS-12 776-LM2940CS-12 LM2940CS-12 082672-LM2940CS-12 LM2940CS-12-ND LM2940CS-12 LM2940CS-12 LM2940CS-12 LM2940CS-12
Product Name LM2940C 1A Low Dropout Regulator Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-12 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-220,DDPAK/TO-263 Other; TO-263-4 TO-263; Other; TO-263-3 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24297RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25071QWDQCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details