Texas Instruments LM2937 500 mA Low Dropout Regulator LM2937ET-12

Description
500 mA Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
500 mA Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2937 500 mA Low Dropout Regulator - LM2937ET-12 - Texas Instruments
Dallas, TX, United States
LM2937 500 mA Low Dropout Regulator
LM2937ET-12
LM2937 500 mA Low Dropout Regulator LM2937ET-12
500 mA Low Dropout Regulator 3-TO-220 -40 to 125

500 mA Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-12 - 1198384-LM2937ET-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-12
1198384-LM2937ET-12
PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-12 1198384-LM2937ET-12
Manufacturer: Texas Instruments Win Source Part Number: 1198384-LM2937ET-12 Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Maximum Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management Family Part Number: LM2937 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 50mA Current - Quiescent (Iq): 2mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198384-LM2937ET-12
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Maximum Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management
Family Part Number: LM2937
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 50mA
Current - Quiescent (Iq): 2mA

Buy Now
Singapore, Singapore
12V 500mA 26V TO-220 LDO Voltage Regulator IC
776-LM2937ET-12
12V 500mA 26V TO-220 LDO Voltage Regulator IC 776-LM2937ET-12
12V LDO Regulator, 500mA, 26V In, TO-220 Product overview: LM2937ET-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-12 can be used for catalog matching and distributor lookup.

12V LDO Regulator, 500mA, 26V In, TO-220 Product overview: LM2937ET-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ET-12-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ET-12-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ET-12-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ET-12 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ET-12
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ET-12
IC REG LINEAR 12V 500MA TO220-3

IC REG LINEAR 12V 500MA TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ET-12
LDO Voltage Regulators LM2937ET-12
LDO Voltage Regulators 500 mA Low Dropout Regulator 3-TO-220 -40 to 125

LDO Voltage Regulators 500 mA Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2937ET-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2937ET-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2937ET-12
IC REG LINEAR 12V 500MA TO220-3

IC REG LINEAR 12V 500MA TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2937ET-12 1198384-LM2937ET-12 776-LM2937ET-12 LM2937ET-12-ND LM2937ET-12 LM2937ET-12 LM2937ET-12
Product Name LM2937 500 mA Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-12 12V 500mA 26V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 5 to 15 volts 12 volts 12 volts 12 volts 12 volts 12 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details