Manufacturer: Texas Instruments
Win Source Part Number: 090826-LM2937IMPX-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-4
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
5V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PDSO4, PLASTIC, SOT-223, 4 PIN Product overview: LM2937IMPX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937IMPX-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
IC REG LINEAR 5V 400MA SOT223-4
IC REG LINEAR 5V 400MA SOT223-4
IC REG LINEAR 5V 400MA SOT223-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 090826-LM2937IMPX-5.0 | LM2937IMPX-5.0TR-ND | 776-LM2937IMPX-5.0 | LM2937IMPX-5.0 | LM2937IMPX-5.0 | LM2937IMPX-5.0 | LM2937IMPX-5.0 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM2937IMPX-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1V LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |