Texas Instruments LM317-N 3-Terminal Adjustable Regulator LM317AMDT

Description
3-Terminal Adjustable Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Regulator 3-TO-252 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM317-N 3-Terminal Adjustable Regulator - LM317AMDT - Texas Instruments
Dallas, TX, United States
LM317-N 3-Terminal Adjustable Regulator
LM317AMDT
LM317-N 3-Terminal Adjustable Regulator LM317AMDT
3-Terminal Adjustable Regulator 3-TO-252 -40 to 125

3-Terminal Adjustable Regulator 3-TO-252 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317AMDT - 082686-LM317AMDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317AMDT
082686-LM317AMDT
PMIC - PMIC - Voltage Regulators - Linear - LM317AMDT 082686-LM317AMDT
Manufacturer: Texas Instruments Win Source Part Number: 082686-LM317AMDT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 10mA PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082686-LM317AMDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AMDT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AMDT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AMDT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-3

Buy Now Datasheet
Singapore, Singapore
500mA 40V TO-252 LDO Voltage Regulator IC
776-LM317AMDT
500mA 40V TO-252 LDO Voltage Regulator IC 776-LM317AMDT
Adj. LDO 500mA, 40V, 1% Acc, TO-252 SM Product overview: LM317AMDT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AMDT can be used for catalog matching and distributor lookup.

Adj. LDO 500mA, 40V, 1% Acc, TO-252 SM Product overview: LM317AMDT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 40V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AMDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317AMDT
Linear Voltage Regulators LM317AMDT
Linear Voltage Regulators 1% Accurate, 1.5A Adjustable Linear Regulator with Short Circuit Protection 3-TO-252 -40 to 125

Linear Voltage Regulators 1% Accurate, 1.5A Adjustable Linear Regulator with Short Circuit Protection 3-TO-252 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AMDT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AMDT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AMDT
IC REG LIN POS ADJ 1.5A TO252-3

IC REG LIN POS ADJ 1.5A TO252-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM317AMDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317AMDT
PMIC - Voltage Regulators - Linear LM317AMDT
IC REG LIN POS ADJ 1.5A TO252-3

IC REG LIN POS ADJ 1.5A TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317AMDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317AMDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317AMDT
IC REG LIN POS ADJ 1.5A TO252-3

IC REG LIN POS ADJ 1.5A TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM317AMDT 082686-LM317AMDT LM317AMDT-ND 776-LM317AMDT LM317AMDT LM317AMDT LM317AMDT LM317AMDT
Product Name LM317-N 3-Terminal Adjustable Regulator PMIC - PMIC - Voltage Regulators - Linear - LM317AMDT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500mA 40V TO-252 LDO Voltage Regulator IC Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 volts 1.25 to 37 volts 37 volts 1.25 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 0.5000 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25890RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers