Texas Instruments LM2937 500 mA Low Dropout Regulator LM2937ET-5.0

Description
500 mA Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
500 mA Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2937 500 mA Low Dropout Regulator - LM2937ET-5.0 - Texas Instruments
Dallas, TX, United States
LM2937 500 mA Low Dropout Regulator
LM2937ET-5.0
LM2937 500 mA Low Dropout Regulator LM2937ET-5.0
500 mA Low Dropout Regulator 3-TO-220 -40 to 125

500 mA Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ET-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ET-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ET-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
5V 500mA 26V TO-220 LDO Voltage Regulator IC
776-LM2937ET-5.0
5V 500mA 26V TO-220 LDO Voltage Regulator IC 776-LM2937ET-5.0
5V 500mA LDO Voltage Regulator, 26V In, TO-220 Product overview: LM2937ET-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-5.0 can be used for catalog matching and distributor lookup.

5V 500mA LDO Voltage Regulator, 26V In, TO-220 Product overview: LM2937ET-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-5.0 - 082666-LM2937ET-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-5.0
082666-LM2937ET-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-5.0 082666-LM2937ET-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082666-LM2937ET-5.0 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 50mA Operating Supply Current: 2mA to 20mA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082666-LM2937ET-5.0
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ET-5.0
LDO Voltage Regulators LM2937ET-5.0
LDO Voltage Regulators 500 mA Low Dropout Regulator 3-TO-220 -40 to 125

LDO Voltage Regulators 500 mA Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2937ET-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2937ET-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2937ET-5.0
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2937ET-5.0
PMIC - Voltage Regulators - Linear LM2937ET-5.0
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ET-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ET-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ET-5.0
IC REG LINEAR 5V 500MA TO220-3

IC REG LINEAR 5V 500MA TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2937ET-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2937ET-5.0
Voltage Regulators - Linear LM2937ET-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2937ET-5.0 LM2937ET-5.0-ND 776-LM2937ET-5.0 082666-LM2937ET-5.0 LM2937ET-5.0 LM2937ET-5.0 LM2937ET-5.0 LM2937ET-5.0 LM2937ET-5.0
Product Name LM2937 500 mA Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500mA 26V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2937ET-5.0 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 5 to 15 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ25890RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25622RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details