Texas Instruments LM2990 Negative Low Dropout Regulator LM2990S-5.0

Description
Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2990 Negative Low Dropout Regulator - LM2990S-5.0 - Texas Instruments
Dallas, TX, United States
LM2990 Negative Low Dropout Regulator
LM2990S-5.0
LM2990 Negative Low Dropout Regulator LM2990S-5.0
Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2990S-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2990S-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2990S-5.0-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2990S-5.0 - 082681-LM2990S-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2990S-5.0
082681-LM2990S-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2990S-5.0 082681-LM2990S-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082681-LM2990S-5.0 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.6V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.8A Output Voltage: -5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: -26V Nominal Output Voltage (Min/Fixed): -5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 1mA to 5mA PSRR: 58dB (1kHz) Control Protection Features: Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 082681-LM2990S-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.6V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.8A
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: -26V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 1mA to 5mA
PSRR: 58dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
-5V 1.8A LDO Voltage Regulator IC
776-LM2990S-5.0
-5V 1.8A LDO Voltage Regulator IC 776-LM2990S-5.0
-5V LDO Regulator, 1.8A, 600mV Dropout, TO-263 Product overview: LM2990S-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.8A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990S-5.0 can be used for catalog matching and distributor lookup.

-5V LDO Regulator, 1.8A, 600mV Dropout, TO-263 Product overview: LM2990S-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.8A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990S-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2990S-5.0
LDO Voltage Regulators LM2990S-5.0
LDO Voltage Regulators Negative LDO Reg

LDO Voltage Regulators Negative LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear - LM2990S-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2990S-5.0
Voltage Regulators - Linear LM2990S-5.0
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2990S-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2990S-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2990S-5.0
IC REG LIN -5V 1.8A DDPAK/TO263

IC REG LIN -5V 1.8A DDPAK/TO263

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2990S-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2990S-5.0
PMIC - Voltage Regulators - Linear LM2990S-5.0
IC REG LIN -5V 1.8A DDPAK/TO263

IC REG LIN -5V 1.8A DDPAK/TO263

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2990S-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2990S-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2990S-5.0
IC REG LIN -5V 1.8A DDPAK/TO263

IC REG LIN -5V 1.8A DDPAK/TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2990S-5.0 LM2990S-5.0-ND 082681-LM2990S-5.0 776-LM2990S-5.0 LM2990S-5.0 LM2990S-5.0 LM2990S-5.0 LM2990S-5.0 LM2990S-5.0
Product Name LM2990 Negative Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2990S-5.0 -5V 1.8A LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -15 to -5 volts -5 volts 5 volts -5 volts -5 to ? volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.2500 amps
View Details
2 suppliers