1A Low Dropout Regulator 3-TO-220 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019003-LM2940CT-12/N
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 66dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
12V LDO Regulator, 1A, 26V In, TO-220, 500mV Dropout Product overview: LM2940CT-12/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CT-12/NOPB
Voltage regulator,LM2940CT-1
Voltage regulator,LM2940CT-1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
LDO Voltage Regulators 1A LDO REG
IC REG LINEAR 12V 1A TO220-3
IC REG LINEAR 12V 1A TO220-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2940CT-12/NOPB | 019003-LM2940CT-12/NOPB | 776-LM2940CT-12/NOPB | 5335626 | 5335626P | LM2940CT-12/NOPB-ND | LM2940CT-12/NOPB | LM2940CT-12/NOPB | LM2940CT-12/NOPB |
| Product Name | LM2940C 1A Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-12/NOPB | 12V 1A 26V TO-220 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-220,DDPAK/TO-263 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| VIN | 6 to 26 volts | 26 volts | 26 volts | 26 volts |