Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators LM317A-337N-EVM

Description
Win Source Part Number: 1315431-LM317A-337N- EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Voltage - Output: ±5V Current - Output: 1.5A Supplied Contents: Board(s) Utilized IC / Part: LM317A, LM337-N Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive and Negative Adjustable ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: LM317 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1315431-LM317A-337N- EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Voltage - Output: ±5V Current - Output: 1.5A Supplied Contents: Board(s) Utilized IC / Part: LM317A, LM337-N Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive and Negative Adjustable ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: LM317 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators - 1315431-LM317A-337N-EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
1315431-LM317A-337N-EVM
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 1315431-LM317A-337N-EVM
Win Source Part Number: 1315431-LM317A-337N- EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Package: Bulk Voltage - Output: ±5V Current - Output: 1.5A Supplied Contents: Board(s) Utilized IC / Part: LM317A, LM337-N Board Type: Fully Populated Channels per IC: 1 - Single Regulator Type: Positive and Negative Adjustable ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: LM317 RoHS Status: Not applicable

Win Source Part Number: 1315431-LM317A-337N-EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Package: Bulk
Voltage - Output: ±5V
Current - Output: 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: LM317A, LM337-N
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive and Negative Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Base Product Number: LM317
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
790-LM317A-337N-EVM
LDO Voltage Regulator IC 790-LM317A-337N-EVM
EVAL BOARD FOR LM317A LM337-N Product overview: LM317A-337N-EVM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Evaluation Boards - Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 790-LM317A-337N-EVM can be used for catalog matching and distributor lookup.

EVAL BOARD FOR LM317A LM337-N Product overview: LM317A-337N-EVM from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Evaluation Boards - Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 790-LM317A-337N-EVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1315431-LM317A-337N-EVM 790-LM317A-337N-EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators LDO Voltage Regulator IC
Output Polarity Positive; Negative; Positive / Negative
Unlock Full Specs
to access all available technical data