The LM2941LD is a 1-A adjustable low dropout voltage regulator with an output voltage range of 5 V to 20 V and a typical dropout voltage of 0.5 V at 1 A output current. It operates from an input voltage of 6 V to 26 V and includes reverse battery protection, short-circuit current limit, and thermal overload protection. The device is packaged in an 8-lead WSON measuring 4.00 mm × 4.00 mm and supports a junction temperature range of -40 °C to 125 °C. It features a TTL and CMOS-compatible ON/OFF control and a quiescent current of 30 mA at 1 A output with a 5 V input-output differential.
1A Low Dropout Adjustable Regulator 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 082679-LM2941LD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Family Name: LM2941
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): LSP1117DAG; PQ20VZ1UJ00H; PQ20WZ11; PQ200WNA1ZPH;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial
1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from -40°C to +125°C 8-WSON -40 to 125 Product overview: LM2941LD from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941LD can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8WSON
LDO Voltage Regulators 1A Low Dropout Adjustable Regulator 8-WSON -40 to 125
IC REG LINEAR POS ADJ 1A 8WSON
IC REG LINEAR POS ADJ 1A 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2941LD | LM2941LDCT-ND | 082679-LM2941LD | 776-LM2941LD | LM2941LD | LM2941LD | LM2941LD | LM2941LD |
| Product Name | LM2941 1A Low Dropout Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2941LD | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,WSON,TO-220 | Other; 8-WDFN Exposed Pad | Other; 8-WSON (4x4) | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection; Enable | Enable | ||||
| Output Voltage | 5 to 20 volts | 5 to 20 volts | 5 volts | 20 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |