The LM2991GW-QML is a negative low dropout adjustable regulator in a 16-pin CFP package, capable of delivering up to 1A output current with an adjustable output voltage range from −2V to −25V. It features a typical dropout voltage of 0.6V at 1A load, quiescent current of 1mA, and includes internal short-circuit and thermal shutdown protection. The device operates over a temperature range of −55°C to +125°C and is qualified to MIL-STD-883, Method 5005-Group A. The package weight is 410mg, and it is supplied in a tube carrier with SNPB lead finish and Level-1 MSL rating. A dedicated ON/OFF pin enables remote shutdown control.
Negative Low Dropout Adjustable Regulator 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM2991GW-QML |
| Product Name | LM2991QML Negative Low Dropout Adjustable Regulator |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable Output,Negative Output |
| Package Type | Other; CFP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | -24 to -3 volts |