SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down 14-HTSSOP -40 to 125
Switching Regulator/Controller
Switching Regulator/Controller
Manufacturer: Texas Instruments
Win Source Part Number: 1053631-LM3153MH-3.3
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 750kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP
IC REG CTRLR BUCK 14TSSOP
IC REG CTRLR BUCK 14TSSOP
Switching Controllers SIMPLE SWITCHER- CONTROLLER, 42V Synchronous Step-Down 14-HTSSOP -40 to 125
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3153MH-3.3/NOPB | LM3153MH-3.3/NOPB | 1053631-LM3153MH-3.3/NOPB | LM3153MH-3.3/NOPB-ND | LM3153MH-3.3/NOPB | 815-LM3153MH-3.3/NOPB | LM3153MH-3.3/NOPB |
| Product Name | LM3153 SIMPLE SWITCHER? CONTROLLER, 42V Synchronous Step-Down | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3153MH-3.3/NOPB | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 14TSSOP | Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP14 | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width) | ||
| Special Features | Enable,Tracking | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Enable, Soft Start | |||
| Output Voltage | 3.3 volts | 3.3 volts | |||||
| IOUT | 12 amps | 12 amps |