Texas Instruments LM2941QML-SP 1A Low Dropout Adjustable Regulator LM2941GWRLQMLV

Description
1A Low Dropout Adjustable Regulator 16-CFP -55 to 125
Request a Quote Datasheet
Description
1A Low Dropout Adjustable Regulator 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2941QML-SP 1A Low Dropout Adjustable Regulator - LM2941GWRLQMLV - Texas Instruments
Dallas, TX, United States
LM2941QML-SP 1A Low Dropout Adjustable Regulator
LM2941GWRLQMLV
LM2941QML-SP 1A Low Dropout Adjustable Regulator LM2941GWRLQMLV
1A Low Dropout Adjustable Regulator 16-CFP -55 to 125

1A Low Dropout Adjustable Regulator 16-CFP -55 to 125

Buy Now Datasheet
OEM Parts - OEM Parts (J - L) - LM2941GWRLQMLV - 1021598-LM2941GWRLQMLV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LM2941GWRLQMLV
1021598-LM2941GWRLQMLV
OEM Parts - OEM Parts (J - L) - LM2941GWRLQMLV 1021598-LM2941GWRLQMLV
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021598-LM2941GWRLQM LV Length: 9.906 mm Contact Plating: Lead, Tin Polarity: Positive Output Type: Adjustable Thickness: 1.778 mm Height: 2.34 mm Number of Pins: 16 Number of Outputs: 1 Quiescent Current: 15 mA Output Current: 1 A Output Voltage: 20 V Width: 6.35 mm Categories: OEM Parts(J-L) Max Input Voltage: 26 V Alternative Parts (Cross-Reference): LM2941GW-QMLV; LM2941GW/883; LM2940GW5.0/883; MAX8869EUE18+; MAX8869EUE25+; MAX1793EUE18+; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Output Current: 1 A Dropout Voltage: 800 mV Reference Voltage: 1.313 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021598-LM2941GWRLQMLV
Length: 9.906 mm
Contact Plating: Lead, Tin
Polarity: Positive
Output Type: Adjustable
Thickness: 1.778 mm
Height: 2.34 mm
Number of Pins: 16
Number of Outputs: 1
Quiescent Current: 15 mA
Output Current: 1 A
Output Voltage: 20 V
Width: 6.35 mm
Categories: OEM Parts(J-L)
Max Input Voltage: 26 V
Alternative Parts (Cross-Reference): LM2941GW-QMLV; LM2941GW/883; LM2940GW5.0/883; MAX8869EUE18+; MAX8869EUE25+; MAX1793EUE18+;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Output Current: 1 A
Dropout Voltage: 800 mV
Reference Voltage: 1.313 V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2941GWRLQMLV 1021598-LM2941GWRLQMLV
Product Name LM2941QML-SP 1A Low Dropout Adjustable Regulator OEM Parts - OEM Parts (J - L) - LM2941GWRLQMLV
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Multiple Outputs
Output Voltage 5 to 20 volts 20 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers