Linear Voltage Regulator IC Negative Adjustable 1 Output 1A Wafersale
IC REG LIN NEG ADJ 1A WAFERSALE
IC REG LIN NEG ADJ 1A WAFERSALE
Linear Voltage Regulator IC Negative Adjustable 1 Output 1A Wafersale
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2991MWC-ND | LM2991 MWC | LM2991 MWC | LM2991 MWC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Die | Other; Die | ||
| Special Features | Over Temperature | Enable |