Texas Instruments LM2937 500 mA Low Dropout Regulator LM2937ESX-8.0/NOPB

Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2937 500 mA Low Dropout Regulator - LM2937ESX-8.0/NOPB - Texas Instruments
Dallas, TX, United States
LM2937 500 mA Low Dropout Regulator
LM2937ESX-8.0/NOPB
LM2937 500 mA Low Dropout Regulator LM2937ESX-8.0/NOPB
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
 - LM2937ESX-8.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 8V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 8V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-8.0/NOPB - 018989-LM2937ESX-8.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-8.0/NOPB
018989-LM2937ESX-8.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-8.0/NOPB 018989-LM2937ESX-8.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018989-LM2937ESX-8.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: LM2937 Output Voltage: 8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 1V @ 50mA Operating Supply Current: 2mA to 20mA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): BD80C0AFP2-CE2; TA78DM08S; TA78DM08S(SHRP-B); Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018989-LM2937ESX-8.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: LM2937
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): BD80C0AFP2-CE2; TA78DM08S; TA78DM08S(SHRP-B);
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8 V 1 V LDO Voltage Regulator IC
776-LM2937ESX-8.0/NOPB
8 V 1 V LDO Voltage Regulator IC 776-LM2937ESX-8.0/NOPB
IC VREG 8 V FIXED POSITIVE LDO REGULATOR, 1 V DROPOUT, PSSO3, PLASTIC, TO-263, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM2937ESX-8.0/NOPB from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8 V, 1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8 V, 1 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ESX-8.0/NO PB can be used for catalog matching and distributor lookup.

IC VREG 8 V FIXED POSITIVE LDO REGULATOR, 1 V DROPOUT, PSSO3, PLASTIC, TO-263, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM2937ESX-8.0/NOPB from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8 V, 1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8 V, 1 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ESX-8.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35413-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35413-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35413-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35413-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35413-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35413-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35413-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35413-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35413-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ESX-8.0/NOPB
LDO Voltage Regulators LM2937ESX-8.0/NOPB
LDO Voltage Regulators 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LM2937ESX-8.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2937ESX-8.0/NOPB
Voltage Regulators - Linear LM2937ESX-8.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2937ESX-8.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2937ESX-8.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2937ESX-8.0/NOPB
IC REG LIN 8V 500MA DDPAK/TO263

IC REG LIN 8V 500MA DDPAK/TO263

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ESX-8.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ESX-8.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ESX-8.0/NOPB
IC REG LIN 8V 500MA DDPAK/TO263

IC REG LIN 8V 500MA DDPAK/TO263

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ESX-8.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ESX-8.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ESX-8.0/NOPB
LM2937 500 MA LOW DROPOUT REGULA

LM2937 500 MA LOW DROPOUT REGULA

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2937ESX-8.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2937ESX-8.0/NOPB
PMIC - Voltage Regulators - Linear LM2937ESX-8.0/NOPB
IC REG LIN 8V 500MA DDPAK/TO263

IC REG LIN 8V 500MA DDPAK/TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2937ESX-8.0/NOPB LM2937ESX-8.0/NOPB 018989-LM2937ESX-8.0/NOPB 776-LM2937ESX-8.0/NOPB 296-35413-1-ND LM2937ESX-8.0/NOPB LM2937ESX-8.0/NOPB LM2937ESX-8.0/NOPB LM2937ESX-8.0/NOPB LM2937ESX-8.0/NOPB
Product Name LM2937 500 mA Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-8.0/NOPB 8 V 1 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-263; Other; TO-263-3 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 5 to 15 volts 8 volts 8 volts 8 to ? volts 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24278RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24295RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details