1A Low Dropout Adjustable Regulator 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1198452-LM2941LDX
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WDFN Exposed Pad
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM2941
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 10mA
1A Low Dropout Adjustable Regulator 8-WSON -40 to 125 Product overview: LM2941LDX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941LDX can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8WSON
IC REG LINEAR POS ADJ 1A 8WSON
IC REG LINEAR POS ADJ 1A 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2941LDX | LM2941LDXTR-ND | 1198452-LM2941LDX | 776-LM2941LDX | LM2941LDX | LM2941LDX | LM2941LDX |
| Product Name | LM2941 1A Low Dropout Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2941LDX | 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,WSON,TO-220 | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection; Enable | Enable | |||
| Output Voltage | 5 to 20 volts | 5 to 20 volts | 20 volts | 20 volts | 5 volts | 5 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |