Texas Instruments LM2941 1A Low Dropout Adjustable Regulator LM2941T

Description
1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2941 1A Low Dropout Adjustable Regulator - LM2941T - Texas Instruments
Dallas, TX, United States
LM2941 1A Low Dropout Adjustable Regulator
LM2941T
LM2941 1A Low Dropout Adjustable Regulator LM2941T
1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125

1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A 26V 20V TO-220 LDO Voltage Regulator IC
776-LM2941T
1A 26V 20V TO-220 LDO Voltage Regulator IC 776-LM2941T
1A LDO, 26V In, 20V Out, Adj, TO-220 Product overview: LM2941T from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V, 20V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T can be used for catalog matching and distributor lookup.

1A LDO, 26V In, 20V Out, Adj, TO-220 Product overview: LM2941T from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 26V, 20V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 26V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941T-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2941T - 082680-LM2941T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2941T
082680-LM2941T
PMIC - PMIC - Voltage Regulators - Linear - LM2941T 082680-LM2941T
Manufacturer: Texas Instruments Win Source Part Number: 082680-LM2941T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA Maximum Output Voltage: 20V Protection Features: Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082680-LM2941T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2941T
LDO Voltage Regulators LM2941T
LDO Voltage Regulators 1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125

LDO Voltage Regulators 1A Low Dropout Adjustable Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2941T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2941T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2941T
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941T
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941T
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2941T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2941T
PMIC - Voltage Regulators - Linear LM2941T
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2941T 776-LM2941T LM2941T-ND 082680-LM2941T LM2941T LM2941T LM2941T LM2941T
Product Name LM2941 1A Low Dropout Adjustable Regulator 1A 26V 20V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2941T LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,WSON,TO-220 Other; TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection; Enable Enable
Output Voltage 5 to 20 volts 20 volts 5 to 20 volts 5 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24308DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 1.5 amps
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details