Manufacturer: Texas Instruments
Win Source Part Number: 137342-LM2937IMP-15/
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-4
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management
IC VREG 15 V FIXED POSITIVE LDO REGULATOR, 1 V DROPOUT, PDSO4, PLASTIC, SOT-223, 4 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM2937IMP-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15 V, 1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 1 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937IMP-15/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-4
IC REG LINEAR 15V 400MA SOT223-4
IC REG LINEAR 15V 400MA SOT223-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 137342-LM2937IMP-15/NOPB | 776-LM2937IMP-15/NOPB | LM2937IMP-15/NOPBTR-ND | LM2937IMP-15/NOPB | LM2937IMP-15/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM2937IMP-15/NOPB | 15 V 1 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223-4 | Other; TO-261-4 | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |