3 V-24V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PSSO5, TO-263, 5 PIN Product overview: LM2931CSX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3 V, 24V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3 V, 24V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2931CSX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 719003-LM2931CSX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 100mA
Family Name: LM2931
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 55dB (120Hz)
Maximum Output Voltage: 24V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 15mA
Alternative Parts (Cross-Reference): LM2931ACD2TR4; LM2931ACD2TR4G; LM2931CDR2;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LM2931
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.3V at 100mA
Current - Quiescent (Iq): 1mA
IC REG LIN POS ADJ 100MA DDPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LM2931CSX | 719003-LM2931CSX | LM2931CSX |
| Product Name | 3 V 24V 0.6V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2931CSX | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; TO-263-6 | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 24 volts | 24 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| IQ | 1.00E-3 amps | 1.00E-3 amps |