Texas Instruments LM2991 Negative Low Dropout Adjustable Regulator LM2991T/LB03

Description
Negative Low Dropout Adjustable Regulator 5-TO-220
Request a Quote Datasheet
Description
Negative Low Dropout Adjustable Regulator 5-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2991 Negative Low Dropout Adjustable Regulator - LM2991T/LB03 - Texas Instruments
Dallas, TX, United States
LM2991 Negative Low Dropout Adjustable Regulator
LM2991T/LB03
LM2991 Negative Low Dropout Adjustable Regulator LM2991T/LB03
Negative Low Dropout Adjustable Regulator 5-TO-220

Negative Low Dropout Adjustable Regulator 5-TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2991T/LB03 - 778903-LM2991T/LB03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2991T/LB03
778903-LM2991T/LB03
PMIC - PMIC - Voltage Regulators - Linear - LM2991T/LB03 778903-LM2991T/LB03
Win Source Part Number: 778903-LM2991T/LB03 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Polarity: Negative Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: -3V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 5mA PSRR: 60dB (1kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Output Voltage MAX: -24V Voltage Input MAX: -26V Voltage Dropout (Maximum): 1V @ 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Win Source Part Number: 778903-LM2991T/LB03
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Polarity: Negative
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: -3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 5mA
PSRR: 60dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Output Voltage MAX: -24V
Voltage Input MAX: -26V
Voltage Dropout (Maximum): 1V @ 1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2991T/LB03-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2991T/LB03-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2991T/LB03-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1A TO-220-5

Linear Voltage Regulator IC Negative Adjustable 1 Output 1A TO-220-5

Buy Now Datasheet
Singapore, Singapore
1A -24V TO-220 LDO Voltage Regulator IC
776-LM2991T/LB03
1A -24V TO-220 LDO Voltage Regulator IC 776-LM2991T/LB03
Neg Adj LDO 1A, -24V, TO-220-5 Product overview: LM2991T/LB03 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -24V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -24V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2991T/LB03 can be used for catalog matching and distributor lookup.

Neg Adj LDO 1A, -24V, TO-220-5 Product overview: LM2991T/LB03 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, -24V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, -24V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2991T/LB03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2991T/LB03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2991T/LB03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2991T/LB03
IC REG LIN NEG ADJ 1A TO220-5

IC REG LIN NEG ADJ 1A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2991T/LB03 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2991T/LB03
PMIC - Voltage Regulators - Linear LM2991T/LB03
IC REG LIN NEG ADJ 1A TO220-5

IC REG LIN NEG ADJ 1A TO220-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2991T/LB03
LDO Voltage Regulators LM2991T/LB03
LDO Voltage Regulators Negative Low Dropout Adjustable Regulator 5-TO-220

LDO Voltage Regulators Negative Low Dropout Adjustable Regulator 5-TO-220

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2991T/LB03 778903-LM2991T/LB03 LM2991T/LB03-ND 776-LM2991T/LB03 LM2991T/LB03 LM2991T/LB03 LM2991T/LB03
Product Name LM2991 Negative Low Dropout Adjustable Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2991T/LB03 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A -24V TO-220 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Polarity Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads Other; TO-220-5 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Enable Over Temperature, Short Circuit Enable
Output Voltage -24 to -3 volts 3 volts -24 to -3 volts -24 volts -3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details