Texas Instruments LM2937 500 mA Low Dropout Regulator LM2937ESX-5.0/NOPB

Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote
Description
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2937ESX-5.0/NOPB is a 500-mA positive low dropout voltage regulator in a DDPAK/TO-263 package, with dimensions of 10.18 mm by 8.41 mm. It maintains regulation with a typical dropout voltage of 0.5 V at full load and operates over a temperature range of -40°C to 125°C. The device includes reverse battery protection, 60-V input transient protection, and internal short-circuit and thermal overload protection. It is stable with output capacitors having ESR up to 3 Ω and requires an output capacitor for stability.

Datasheet Summary
Powered by GS/AI

The LM2937ESX-5.0/NOPB is a 500-mA positive low dropout voltage regulator in a DDPAK/TO-263 package, with dimensions of 10.18 mm by 8.41 mm. It maintains regulation with a typical dropout voltage of 0.5 V at full load and operates over a temperature range of -40°C to 125°C. The device includes reverse battery protection, 60-V input transient protection, and internal short-circuit and thermal overload protection. It is stable with output capacitors having ESR up to 3 Ω and requires an output capacitor for stability.

Suppliers

Company
Product
Description
Supplier Links
LM2937 500 mA Low Dropout Regulator - LM2937ESX-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM2937 500 mA Low Dropout Regulator
LM2937ESX-5.0/NOPB
LM2937 500 mA Low Dropout Regulator LM2937ESX-5.0/NOPB
500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ESX-5.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ESX-5.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ESX-5.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ESX-5.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ESX-5.0/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ESX-5.0/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ESX-5.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ESX-5.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ESX-5.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-5.0/NOPB - 134163-LM2937ESX-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-5.0/NOPB
134163-LM2937ESX-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-5.0/NOPB 134163-LM2937ESX-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134163-LM2937ESX-5.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 50mA Operating Supply Current: 2mA to 20mA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134163-LM2937ESX-5.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 2088560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088560
Voltage Regulators 2088560
Texas Instruments LM2937ESX-5.0/NOPB

Texas Instruments LM2937ESX-5.0/NOPB

Supplier's Site
Voltage Regulators - 2088561P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088561P
Voltage Regulators 2088561P
Texas Instruments LM2937ESX-5.0/NOPB

Texas Instruments LM2937ESX-5.0/NOPB

Supplier's Site
Voltage Regulators - 2088561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2088561
Voltage Regulators 2088561
Texas Instruments LM2937ESX-5.0/NOPB

Texas Instruments LM2937ESX-5.0/NOPB

Supplier's Site
Singapore, Singapore
5V 500mA 26V LDO Voltage Regulator IC
776-LM2937ESX-5.0/NOPB
5V 500mA 26V LDO Voltage Regulator IC 776-LM2937ESX-5.0/NOPB
5V LDO Regulator, 500mA, 26V In, TO-263, -40C to 125C Product overview: LM2937ESX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ESX-5.0/NO PB can be used for catalog matching and distributor lookup.

5V LDO Regulator, 500mA, 26V In, TO-263, -40C to 125C Product overview: LM2937ESX-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ESX-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2937ESX-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2937ESX-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2937ESX-5.0/NOPB
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2937ESX-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2937ESX-5.0/NOPB
PMIC - Voltage Regulators - Linear LM2937ESX-5.0/NOPB
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2937ESX-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2937ESX-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2937ESX-5.0/NOPB
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site
Voltage Regulators - Linear - LM2937ESX-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2937ESX-5.0/NOPB
Voltage Regulators - Linear LM2937ESX-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ESX-5.0/NOPB
LDO Voltage Regulators LM2937ESX-5.0/NOPB
LDO Voltage Regulators 500 MA LDO REG

LDO Voltage Regulators 500 MA LDO REG

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2937ESX-5.0/NOPB LM2937ESX-5.0/NOPBTR-ND 134163-LM2937ESX-5.0/NOPB 2088560 2088561P 776-LM2937ESX-5.0/NOPB LM2937ESX-5.0/NOPB LM2937ESX-5.0/NOPB LM2937ESX-5.0/NOPB LM2937ESX-5.0/NOPB LM2937ESX-5.0/NOPB
Product Name LM2937 500 mA Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-5.0/NOPB Voltage Regulators Voltage Regulators 5V 500mA 26V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; To-263 Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 5 to 15 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data