The LM2941 is a 1-A adjustable low-dropout voltage regulator designed for automotive and industrial applications, with an input voltage range of 6 V to 26 V and an adjustable output from 5 V to 20 V. It has a typical dropout voltage of 0.5 V at 1 A output current and includes reverse battery protection, internal short-circuit and thermal overload protection. The device is available in TO-220, TO-263, and WSON packages, with the TO-220 package measuring 14.986 mm × 10.16 mm or 10.16 mm × 8.51 mm, the TO-263 measuring 10.16 mm × 8.42 mm, and the WSON measuring 4.00 mm × 4.00 mm. Quiescent current is reduced to 30 mA under high input-output differential conditions, and it features a TTL/CMOS-compatible ON/OFF control.
1A Low Dropout Adjustable Regulator 5-TO-220
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
IC REG LINEAR POS ADJ 1A TO220-5
IC REG LINEAR POS ADJ 1A TO220-5
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2941T/LB04 | LM2941T/LB04-ND | LM2941T/LB04 | LM2941T/LB04 |
| Product Name | LM2941 1A Low Dropout Adjustable Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,WSON,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Enable | |
| Output Voltage | 5 to 20 volts | 5 to 20 volts | 5 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |