Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LM2936MPX-5.0 LM2936MPX-5.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1198360-LM2936MPX-5. 0 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management Family Part Number: LM2936 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.12V at 50mA Current - Quiescent (Iq): 9μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1198360-LM2936MPX-5. 0 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management Family Part Number: LM2936 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.12V at 50mA Current - Quiescent (Iq): 9μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM2936MPX-5.0 - 1198360-LM2936MPX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2936MPX-5.0
1198360-LM2936MPX-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2936MPX-5.0 1198360-LM2936MPX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1198360-LM2936MPX-5. 0 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Supplier Device Package: SOT-223-4 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management Family Part Number: LM2936 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.12V at 50mA Current - Quiescent (Iq): 9μA

Manufacturer: Texas Instruments
Win Source Part Number: 1198360-LM2936MPX-5.0
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Automation & Process Control, Power Management
Family Part Number: LM2936
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.12V at 50mA
Current - Quiescent (Iq): 9μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936MPX-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936MPX-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936MPX-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
5V 50mA 40V LDO Voltage Regulator IC
776-LM2936MPX-5.0
5V 50mA 40V LDO Voltage Regulator IC 776-LM2936MPX-5.0
5V LDO Regulator, 50mA, 40V In, 0.4V Dropout, SOT-223 Product overview: LM2936MPX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MPX-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 50mA, 40V In, 0.4V Dropout, SOT-223 Product overview: LM2936MPX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MPX-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 5V 50MA SOT223-4 - 815-LM2936MPX-5.0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 50MA SOT223-4
815-LM2936MPX-5.0
IC REG LINEAR 5V 50MA SOT223-4 815-LM2936MPX-5.0
IC REG LINEAR 5V 50MA SOT223-4

IC REG LINEAR 5V 50MA SOT223-4

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2936MPX-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2936MPX-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2936MPX-5.0
IC REG LINEAR 5V 50MA SOT223-4

IC REG LINEAR 5V 50MA SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2936MPX-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2936MPX-5.0
PMIC - Voltage Regulators - Linear LM2936MPX-5.0
IC REG LINEAR 5V 50MA SOT223-4

IC REG LINEAR 5V 50MA SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear - LM2936MPX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2936MPX-5.0
Voltage Regulators - Linear LM2936MPX-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2936MPX-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2936MPX-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2936MPX-5.0
IC REG LINEAR 5V 50MA SOT223-4

IC REG LINEAR 5V 50MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1198360-LM2936MPX-5.0 LM2936MPX-5.0-ND 776-LM2936MPX-5.0 815-LM2936MPX-5.0 LM2936MPX-5.0 LM2936MPX-5.0 LM2936MPX-5.0 LM2936MPX-5.0
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM2936MPX-5.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 50mA 40V LDO Voltage Regulator IC IC REG LINEAR 5V 50MA SOT223-4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage PhaseOut; Obsolete Obsolete Removed; Obsolete
Special Features Reverse Voltage Protection Reverse Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24072RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7427764 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Tsot
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL - 860301-ADP3330ART-3.6-RL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details