SIMPLE SWITCHER? Synchronous 1MHz 2.5A Step-Down Voltage Regulator 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1198502-LM3102MH/NOP
Series: SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2.5A
Family Name: LM3102
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 7V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM3102QMH; LM3102QMH/NOPB; LM3102QMHX/NOPB;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators SYNC 1MHZ 2.5A STEP- DOWN VLTG REG
IC REG BUCK ADJ 2.5A 20HTSSOP
IC REG BUCK ADJ 2.5A 20HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3102MH/NOPB | LM3102MH/NOPB-ND | 1198502-LM3102MH/NOPB | LM3102MH/NOPB | LM3102MH/NOPB | LM3102MH/NOPB | LM3102MH/NOPB |
| Product Name | LM3102 SIMPLE SWITCHER? Synchronous 1MHz 2.5A Step-Down Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM3102MH/NOPB | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DSBGA,HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Tracking,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 7 volts | 0.8000 to 7 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 7 volts |