Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CT-5.0

Description
1A Low Dropout Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CT-5.0 - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CT-5.0
LM2940C 1A Low Dropout Regulator LM2940CT-5.0
1A Low Dropout Regulator 3-TO-220 0 to 125

1A Low Dropout Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CT-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CT-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CT-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now Datasheet
Singapore, Singapore
TO-220 Voltage Regulator IC
776-LM2940CT-5.0
TO-220 Voltage Regulator IC 776-LM2940CT-5.0
1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-TO-220 0 to 125 Product overview: LM2940CT-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CT-5.0 can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-TO-220 0 to 125 Product overview: LM2940CT-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CT-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0 - 082674-LM2940CT-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0
082674-LM2940CT-5.0
PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0 082674-LM2940CT-5.0
Manufacturer: Texas Instruments Win Source Part Number: 082674-LM2940CT-5.0 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: LM2940C Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 15mA to 60mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): L4940V5-TR; LF50ABV-E; LF50ABV-DG; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 082674-LM2940CT-5.0
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: LM2940C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 15mA to 60mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): L4940V5-TR; LF50ABV-E; LF50ABV-DG;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear - LM2940CT-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940CT-5.0
Voltage Regulators - Linear LM2940CT-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CT-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CT-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CT-5.0
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CT-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CT-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CT-5.0
IC REG LINEAR 5V 1A TO220-3

IC REG LINEAR 5V 1A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940CT-5.0 LM2940CT-5.0-ND 776-LM2940CT-5.0 082674-LM2940CT-5.0 LM2940CT-5.0 LM2940CT-5.0 LM2940CT-5.0
Product Name LM2940C 1A Low Dropout Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TO-220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2940CT-5.0 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; TO-220,DDPAK/TO-263 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts ? to 26 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details