Texas Instruments LM309 5-Volt Regulator LM309H

Description
5-Volt Regulator 3-TO 0 to 125
Request a Quote Datasheet
Description
5-Volt Regulator 3-TO 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM309 5-Volt Regulator - LM309H - Texas Instruments
Dallas, TX, United States
LM309 5-Volt Regulator
LM309H
LM309 5-Volt Regulator LM309H
5-Volt Regulator 3-TO 0 to 125

5-Volt Regulator 3-TO 0 to 125

Buy Now Datasheet
Singapore, Singapore
1A 5V LDO Voltage Regulator IC
776-LM309H
1A 5V LDO Voltage Regulator IC 776-LM309H
1A 5V output linear regulator / LDO in hermetic packages 3-TO 0 to 125 Product overview: LM309H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM309H can be used for catalog matching and distributor lookup.

1A 5V output linear regulator / LDO in hermetic packages 3-TO 0 to 125 Product overview: LM309H from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM309H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM309H - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, MBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, MBCY3

Supplier's Site Datasheet
 - LM309H - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, MBCY3

Fixed Positive Standard Regulator, 5V, BIPolar, MBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LM309H-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LM309H-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LM309H-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM309H - 1198496-LM309H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM309H
1198496-LM309H
PMIC - PMIC - Voltage Regulators - Linear - LM309H 1198496-LM309H
Manufacturer: Texas Instruments Win Source Part Number: 1198496-LM309H Packaging: Box Mounting Style: Through Hole Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: TO-39-3 Temperature Range - Operating: 0°C ~ 125°C Protection Features: Over Temperature Manufacturer Homepage: www.national.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LM309 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5.05V Voltage - Input (Maximum): 25V Current - Quiescent (Iq): 5.2mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198496-LM309H
Packaging: Box
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: 0°C ~ 125°C
Protection Features: Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LM309
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5.05V
Voltage - Input (Maximum): 25V
Current - Quiescent (Iq): 5.2mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM309H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM309H
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM309H
IC REG LINEAR 5.05V 1A TO39-3

IC REG LINEAR 5.05V 1A TO39-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM309H
Linear Voltage Regulators LM309H
Linear Voltage Regulators 1A 5V output linear regulator / LDO in hermetic packages 3-TO 0 to 125

Linear Voltage Regulators 1A 5V output linear regulator / LDO in hermetic packages 3-TO 0 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM309H 776-LM309H LM309H 296-LM309H-ND 1198496-LM309H LM309H LM309H
Product Name LM309 5-Volt Regulator 1A 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM309H Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO,TO-3 Other; TO-46-3 Other; TO-CAN-3 TO-39; Other; TO-205AD, TO-39-3 Metal Can TO-3; Other; TO-205AD, TO-39-3 Metal Can
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature
Output Voltage 5.05 volts 5.05 volts 5.05 volts 5.05 volts 5.05 volts
IOUT 3 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details