500 mA Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
LM2937 500 mA Low Dropout Regulator
IC REG LIN 15V 500MA DDPAK
IC REG LIN 15V 500MA DDPAK
IC REG LIN 15V 500MA DDPAK
Manufacturer: Texas Instruments
Win Source Part Number: 140792-LM2937ES-15/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Automation & Process Control, Industrial, Power Management
500mA,15V,LDO Voltage Reg.,LM2937ES-15 - Power Management ICs - Low Dropout Voltage Regulators
500mA,15V,LDO Voltage Reg.,LM2937ES-15 - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-3
Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | RS Components, Ltd. | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM2937ES-15/NOPB | LM2937ES-15/NOPB | LM2937ES-15/NOPB | LM2937ES-15/NOPB | LM2937ES-15/NOPB | 140792-LM2937ES-15/NOPB | 5358887 | LM2937ES-15/NOPB-ND |
Product Name | LM2937 500 mA Low Dropout Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits | PMIC - PMIC - Voltage Regulators - Linear - LM2937ES-15/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | ||
Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | Fixed | |||
Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | TO-263; Other; TO-263-3 | DPAK; TO-263; Other; Tube | DPAK; TO-263; Other; DDPAK/TO-263-3 | Other; D2PAK (TO-263) | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | ||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Over Temperature, Reverse Polarity, Short Circuit | Reverse Voltage Protection | |||||
Output Voltage | 5 to 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |