Texas Instruments LM2940-N 1A Low Dropout Regulator LM2940S-10

Description
1A Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
1A Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2940-N 1A Low Dropout Regulator - LM2940S-10 - Texas Instruments
Dallas, TX, United States
LM2940-N 1A Low Dropout Regulator
LM2940S-10
LM2940-N 1A Low Dropout Regulator LM2940S-10
1A Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

1A Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940S-10 - 1198438-LM2940S-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940S-10
1198438-LM2940S-10
PMIC - PMIC - Voltage Regulators - Linear - LM2940S-10 1198438-LM2940S-10
Manufacturer: Texas Instruments Win Source Part Number: 1198438-LM2940S-10 Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: DDPAK/TO-263-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LM2940 Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 10V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 1V at 1A Current - Quiescent (Iq): 10mA

Manufacturer: Texas Instruments
Win Source Part Number: 1198438-LM2940S-10
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LM2940
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 10V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 10mA

Buy Now
 - LM2940S-10 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 10V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 10V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
 - LM2940S-10 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 10V, 1V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 10V, 1V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940S-10-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940S-10-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940S-10-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM2940S-10
Voltage Regulator IC 776-LM2940S-10
1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM2940S-10 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940S-10 can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM2940S-10 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940S-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940S-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940S-10
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940S-10
IC REG LIN 10V 1A DDPAK/TO263-3

IC REG LIN 10V 1A DDPAK/TO263-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940S-10
LDO Voltage Regulators LM2940S-10
LDO Voltage Regulators 1A Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

LDO Voltage Regulators 1A Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940S-10 1198438-LM2940S-10 LM2940S-10 LM2940S-10-ND 776-LM2940S-10 LM2940S-10 LM2940S-10
Product Name LM2940-N 1A Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2940S-10 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,WSON DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts
Unlock Full Specs
to access all available technical data