Texas Instruments LM2940C 1A Low Dropout Regulator LM2940CS-5.0/NOPB

Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote
Description
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2940CS-5.0/NOPB is a 1-A low dropout voltage regulator with a fixed 5.0 V output, housed in a DDPAK/TO-263 package measuring 10.18 mm by 8.41 mm. It operates with an input voltage range of 6 V to 26 V, maintains a typical dropout voltage of 0.5 V at 1 A output current, and includes reverse battery protection, short-circuit current limiting, and thermal overload protection. The device is rated for operation from 0 °C to 125 °C and is tested to P+ product enhancement standards.

Datasheet Summary
Powered by GS/AI

The LM2940CS-5.0/NOPB is a 1-A low dropout voltage regulator with a fixed 5.0 V output, housed in a DDPAK/TO-263 package measuring 10.18 mm by 8.41 mm. It operates with an input voltage range of 6 V to 26 V, maintains a typical dropout voltage of 0.5 V at 1 A output current, and includes reverse battery protection, short-circuit current limiting, and thermal overload protection. The device is rated for operation from 0 °C to 125 °C and is tested to P+ product enhancement standards.

Suppliers

Company
Product
Description
Supplier Links
LM2940C 1A Low Dropout Regulator - LM2940CS-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM2940C 1A Low Dropout Regulator
LM2940CS-5.0/NOPB
LM2940C 1A Low Dropout Regulator LM2940CS-5.0/NOPB
1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

1A Low Dropout Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0/NOPB - 206341-LM2940CS-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0/NOPB
206341-LM2940CS-5.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0/NOPB 206341-LM2940CS-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 206341-LM2940CS-5.0/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 10mA to 15mA PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 206341-LM2940CS-5.0/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 10mA to 15mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CS-5.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CS-5.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CS-5.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - 1977236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977236
Voltage Regulators 1977236
Texas Instruments LM2940CS-5.0/NOPB

Texas Instruments LM2940CS-5.0/NOPB

Supplier's Site
Voltage Regulators - 1977237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977237
Voltage Regulators 1977237
Texas Instruments LM2940CS-5.0/NOPB

Texas Instruments LM2940CS-5.0/NOPB

Supplier's Site
Voltage Regulators - 1977237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1977237P
Voltage Regulators 1977237P
Texas Instruments LM2940CS-5.0/NOPB

Texas Instruments LM2940CS-5.0/NOPB

Supplier's Site
Singapore, Singapore
5V 1A 26V LDO Voltage Regulator IC
776-LM2940CS-5.0/NOPB
5V 1A 26V LDO Voltage Regulator IC 776-LM2940CS-5.0/NOPB
5V LDO Regulator, 1A, 26V In, 500mV Dropout, TO-263 Product overview: LM2940CS-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CS-5.0/NOP B can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, 26V In, 500mV Dropout, TO-263 Product overview: LM2940CS-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940CS-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2940CS-5.0/NOPB
LDO Voltage Regulators LM2940CS-5.0/NOPB
LDO Voltage Regulators 1A LDO REG

LDO Voltage Regulators 1A LDO REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2940CS-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2940CS-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2940CS-5.0/NOPB
IC REG LIN 5V 1A DDPAK/TO263-3

IC REG LIN 5V 1A DDPAK/TO263-3

Supplier's Site
Voltage Regulators - Linear - LM2940CS-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM2940CS-5.0/NOPB
Voltage Regulators - Linear LM2940CS-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2940CS-5.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2940CS-5.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2940CS-5.0/NOPB
IC REG LIN 5V 1A DDPAK/TO263-3

IC REG LIN 5V 1A DDPAK/TO263-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2940CS-5.0/NOPB 206341-LM2940CS-5.0/NOPB LM2940CS-5.0/NOPB-ND 1977236 1977237P 776-LM2940CS-5.0/NOPB LM2940CS-5.0/NOPB LM2940CS-5.0/NOPB LM2940CS-5.0/NOPB LM2940CS-5.0/NOPB
Product Name LM2940C 1A Low Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2940CS-5.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 5V 1A 26V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Adjustable / Variable Fixed Fixed; Fixed Fixed
Package Type Other; TO-220,DDPAK/TO-263 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; Ddpak, to-263 Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 to 26 volts 26 volts 26 volts ? to 26 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers