Dual Synchronous Emulated Current-Mode Controller 32-WQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198471-LM3000SQ/NOP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.5MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 3.3 V ~ 5.5 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LM3000
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-WQFN (5x5)
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): LM3000SQX; LM3000SQ;
Introduction Date: July 02, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Switching Controllers Dual Synchronous Emulated Current-Mode Controller 32-WQFN -40 to 125
IC REG CTRLR BUCK 32WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM3000SQ/NOPB | 1198471-LM3000SQ/NOPB | LM3000SQ/NOPBTR-ND | LM3000SQ/NOPB | LM3000SQ/NOPB | LM3000SQ/NOPB |
| Product Name | LM3000 Dual Synchronous Emulated Current-Mode Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM3000SQ/NOPB | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Tracking | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking | ||
| Output Voltage | 0.6000 to 15 volts | |||||
| IOUT | 20 amps |