Texas Instruments LM2941C 1A Low Dropout Adjustable Regulator LM2941CSX/NOPB

Description
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125
Request a Quote
Description
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2941CSX/NOPB is a low dropout adjustable linear voltage regulator capable of sourcing up to 1A of output current. It operates within an input voltage range of 6V to 26V and allows for adjustable output voltages from 5V to 20V. The device features a typical dropout voltage of 0.5V at 1A output current, ensuring efficient performance across its operational range. It includes built-in protection mechanisms such as reverse battery protection, internal short-circuit current limit, and thermal overload protection, making it suitable for automotive and industrial applications. The LM2941CSX/NOPB is available in a compact DDPAK/TO-263 package, which is designed for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The LM2941CSX/NOPB is a low dropout adjustable linear voltage regulator capable of sourcing up to 1A of output current. It operates within an input voltage range of 6V to 26V and allows for adjustable output voltages from 5V to 20V. The device features a typical dropout voltage of 0.5V at 1A output current, ensuring efficient performance across its operational range. It includes built-in protection mechanisms such as reverse battery protection, internal short-circuit current limit, and thermal overload protection, making it suitable for automotive and industrial applications. The LM2941CSX/NOPB is available in a compact DDPAK/TO-263 package, which is designed for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
LM2941C 1A Low Dropout Adjustable Regulator - LM2941CSX/NOPB - Texas Instruments
Dallas, TX, United States
LM2941C 1A Low Dropout Adjustable Regulator
LM2941CSX/NOPB
LM2941C 1A Low Dropout Adjustable Regulator LM2941CSX/NOPB
1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125

1A Low Dropout Adjustable Regulator 5-DDPAK/TO-263 0 to 125

Buy Now Datasheet
 - LM2941CSX/NOPB - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSSO5

Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2941CSX/NOPB - 019009-LM2941CSX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2941CSX/NOPB
019009-LM2941CSX/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM2941CSX/NOPB 019009-LM2941CSX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019009-LM2941CSX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 5 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 10mA to 15mA Maximum Output Voltage: 20V Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019009-LM2941CSX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 5 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 10mA to 15mA
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941CSX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941CSX/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941CSX/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941CSX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941CSX/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941CSX/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941CSX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941CSX/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941CSX/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM2941CSX/NOPB
Voltage Regulator IC 776-LM2941CSX/NOPB
1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from 0°C to 125°C 5-DDPAK/TO-263 0 to 125 Product overview: LM2941CSX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941CSX/NOPB can be used for catalog matching and distributor lookup.

1-A, 26-V, high-PSRR, adjustable low-dropout voltage regulator with enable from 0°C to 125°C 5-DDPAK/TO-263 0 to 125 Product overview: LM2941CSX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941CSX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2941CSX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2941CSX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2941CSX/NOPB
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LM2941CSX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2941CSX/NOPB
PMIC - Voltage Regulators - Linear LM2941CSX/NOPB
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2941CSX/NOPB
LDO Voltage Regulators LM2941CSX/NOPB
LDO Voltage Regulators 1A LDO ADJ REG

LDO Voltage Regulators 1A LDO ADJ REG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941CSX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941CSX/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941CSX/NOPB
IC REG LIN POS ADJ 1A DDPAK

IC REG LIN POS ADJ 1A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2941CSX/NOPB LM2941CSX/NOPB 019009-LM2941CSX/NOPB LM2941CSX/NOPBTR-ND 776-LM2941CSX/NOPB LM2941CSX/NOPB LM2941CSX/NOPB LM2941CSX/NOPB LM2941CSX/NOPB
Product Name LM2941C 1A Low Dropout Adjustable Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2941CSX/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Enable Reverse Voltage Protection Enable
Output Voltage 5 to 20 volts 5 volts 5 to 20 volts 20 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 5.5V Power Management IC - 713-BQ27542DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25619ERTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers