Texas Instruments 10V 1V LDO Voltage Regulator IC LM2937ESX-10

Description
10V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LM2937ESX-10 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2937ESX-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LM2937ESX-10 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2937ESX-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 1V LDO Voltage Regulator IC
699-LM2937ESX-10
10V 1V LDO Voltage Regulator IC 699-LM2937ESX-10
10V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LM2937ESX-10 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2937ESX-10 can be used for catalog matching and distributor lookup.

10V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LM2937ESX-10 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 10V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM2937ESX-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-10 - 071173-LM2937ESX-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-10
071173-LM2937ESX-10
PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-10 071173-LM2937ESX-10
Manufacturer: Texas Instruments Win Source Part Number: 071173-LM2937ESX-10 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 10V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 1V @ 50mA Operating Supply Current: 2mA to 20mA Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071173-LM2937ESX-10
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 1V @ 50mA
Operating Supply Current: 2mA to 20mA
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LM2937ESX-10 071173-LM2937ESX-10
Product Name 10V 1V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM2937ESX-10
Dropout Voltage 1.00E-3 volts 1 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data