Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSFM3
IC REG LINEAR 5V 1A TO220-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-20852-5-ND | LM2940-50IKCSE3 | LM2940-50IKCSE3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; SIP3 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |