The LM2990SX-15 is a negative low dropout regulator from Texas Instruments, designed to provide a fixed output voltage of -15 V. It operates with an input voltage range from -26 V to -6 V and can deliver output currents exceeding 1 A. The device features a typical dropout voltage of 0.6 V at 1 A load current, ensuring efficient operation in low-voltage applications. It maintains an output accuracy of ±5% across its entire operating range and has a low quiescent current of approximately 1 mA under typical conditions. The LM2990SX-15 includes internal short-circuit current limiting and thermal shutdown with hysteresis for enhanced reliability. It is suitable for applications such as post-switcher regulation, local on-card regulation, and battery-operated equipment. The regulator is available in a 3-pin DDPAK/TO-263 package and is rated for operation over a temperature range of -40°C to 125°C.
Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198461-LM2990SX-15
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 1.8A
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 52dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Maximum Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LM2990
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: -15V
Voltage - Input (Maximum): -26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 1mA
Fixed Negative LDO Regulator, 15V, 1V Dropout, BIPolar, PSSO3
Fixed Negative LDO Regulator, 15V, 1V Dropout, BIPolar, PSSO3
1-A, negative low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 125 Product overview: LM2990SX-15 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2990SX-15 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1.8A DDPAK/TO-263-3
IC REG LIN -15V 1.8A DDPAK
LDO Voltage Regulators 1-A, Negative Low Dropout Regulator 3-DDPAK/TO-263 -40 to 125
IC REG LIN -15V 1.8A DDPAK
IC REG LIN -15V 1.8A DDPAK
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2990SX-15 | 1198461-LM2990SX-15 | LM2990SX-15 | 776-LM2990SX-15 | LM2990SX-15TR-ND | LM2990SX-15 | LM2990SX-15 | LM2990SX-15 | LM2990SX-15 |
| Product Name | LM2990 Negative Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2990SX-15 | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | Other; TO-263-4 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Over Temperature, Short Circuit | |||||||
| Output Voltage | -15 to -5 volts | 15 volts | -15 volts | -15 volts | -15 volts | -15 volts |