Texas Instruments LM2941 1A Low Dropout Adjustable Regulator LM2941T/LB03

Description
1A Low Dropout Adjustable Regulator 5-TO-220
Request a Quote Datasheet
Description
1A Low Dropout Adjustable Regulator 5-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2941 1A Low Dropout Adjustable Regulator - LM2941T/LB03 - Texas Instruments
Dallas, TX, United States
LM2941 1A Low Dropout Adjustable Regulator
LM2941T/LB03
LM2941 1A Low Dropout Adjustable Regulator LM2941T/LB03
1A Low Dropout Adjustable Regulator 5-TO-220

1A Low Dropout Adjustable Regulator 5-TO-220

Buy Now Datasheet
 - LM2941T/LB03 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar

Adjustable Positive LDO Regulator, 5V Min, 20V Max, 1V Dropout, BIPolar

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LB03 - 778900-LM2941T/LB03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LB03
778900-LM2941T/LB03
PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LB03 778900-LM2941T/LB03
Manufacturer: Texas Instruments Win Source Part Number: 778900-LM2941T/LB03 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: LM2941 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA ~ 15mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: TO-220-5 Output Voltage MAX: 20V Voltage Input MAX: 26V Voltage Dropout (Maximum): 1V @ 1A Alternative Parts (Cross-Reference): VRG8662-S; VRG8662-7; VRG8662-201-2S; VRG8662-201-1S; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778900-LM2941T/LB03
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: LM2941
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA ~ 15mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: TO-220-5
Output Voltage MAX: 20V
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 1V @ 1A
Alternative Parts (Cross-Reference): VRG8662-S; VRG8662-7; VRG8662-201-2S; VRG8662-201-1S;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2941T/LB03-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2941T/LB03-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2941T/LB03-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5

Buy Now Datasheet
Singapore, Singapore
1A TO-220 Voltage Regulator IC
776-LM2941T/LB03
1A TO-220 Voltage Regulator IC 776-LM2941T/LB03
1A Low Dropout Adjustable Regulator 5-TO-220 Product overview: LM2941T/LB03 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T/LB03 can be used for catalog matching and distributor lookup.

1A Low Dropout Adjustable Regulator 5-TO-220 Product overview: LM2941T/LB03 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2941T/LB03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2941T/LB03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2941T/LB03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2941T/LB03
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number LM2941T/LB03 LM2941T/LB03 778900-LM2941T/LB03 LM2941T/LB03-ND 776-LM2941T/LB03 LM2941T/LB03
Product Name LM2941 1A Low Dropout Adjustable Regulator PMIC - PMIC - Voltage Regulators - Linear - LM2941T/LB03 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A TO-220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,WSON,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads Other; TO-220 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Enable Reverse Voltage Protection
Output Voltage 5 to 20 volts 5 volts 5 to 20 volts 20 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details