The LM2936MX-3.0/NOPB is an ultra-low quiescent current linear voltage regulator designed for battery-operated systems. It operates within an input voltage range of 5.5 V to 40 V and provides a fixed output voltage of 3.0 V with a maximum output current of 50 mA. The device features a low dropout voltage of approximately 200 mV at 50 mA output, ensuring efficient performance in low-voltage applications. This regulator has an initial output tolerance of ±2% and a tolerance of ±3% over line, load, and temperature variations. It includes essential protection features such as short circuit protection, thermal shutdown, and reverse battery protection. The LM2936MX-3.0/NOPB is available in multiple package types, including SOIC-8 and TO-92, making it versatile for various design requirements. Its operating temperature range spans from -40°C to 125°C, suitable for automotive and industrial applications.
Manufacturer: Texas Instruments
Win Source Part Number: 1053556-LM2936MX-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 50mA
Operating Supply Current: 15μA to 2.5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
3V FIXED POSITIVE LDO REGULATOR, 0.4V DROPOUT, PDSO8, SOIC-8 Product overview: LM2936MX-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.4V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.4V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936MX-3.0/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
IC REG LINEAR 3V 50MA 8SOIC
IC REG LINEAR 3V 50MA 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1053556-LM2936MX-3.0/NOPB | LM2936MX-3.0/NOPB-ND | 776-LM2936MX-3.0/NOPB | LM2936MX-3.0/NOPB | LM2936MX-3.0/NOPB | LM2936MX-3.0/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM2936MX-3.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.4V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection |