The LM2936QMP-3.0/NOPB is an ultralow quiescent current LDO voltage regulator in a 4-pin SOT-223 package, rated for an operating temperature range of -40°C to +125°C. It provides a fixed 3.0-V output with ±2% initial output tolerance and ±3% tolerance over line, load, and temperature. The device supports an input voltage range of 5.5 V to 40 V, has a typical dropout voltage of 200 mV at 50 mA output, and maintains a quiescent current of less than 15 µA at a 100 µA load. It includes reverse battery protection and −50-V input transient protection, and is AEC-Q100 qualified for automotive applications.
Ultra-Low Quiescent Current LDO Voltage Regulator 4-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Fixed Positive LDO Regulator, 3V, 0.4V Dropout, BIPolar, PDSO4
Automotive 50-mA, off-battery (60-V), low-dropout voltage regulator with reverse voltage protection 4-SOT-223 -40 to 125 Product overview: LM2936QMP-3.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936QMP-3.0/NO
IC REG LINEAR 3V 50MA SOT223-4
IC REG LINEAR 3V 50MA SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
LDO Voltage Regulators Ultra-Low Quiescent Crnt LDO VReg
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936QMP-3.0/NOPB | 296-LM2936QMP-3.0/NOPBTR-ND | LM2936QMP-3.0/NOPB | 776-LM2936QMP-3.0/NOPB | LM2936QMP-3.0/NOPB | LM2936QMP-3.0/NOPB | LM2936QMP-3.0/NOPB | LM2936QMP-3.0/NOPB |
| Product Name | LM2936Q-Q1 Ultra-Low Quiescent Current LDO Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223,TO-252,VSSOP,SOIC | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; TO-261-4 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 5 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts |