Texas Instruments LM317-N 3-Terminal Adjustable Regulator LM317AEMP/NOPB

Description
3-Terminal Adjustable Regulator 4-SOT-223 -40 to 125
Request a Quote
Description
3-Terminal Adjustable Regulator 4-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM317-N is a three-terminal adjustable positive voltage regulator capable of supplying 1.5 A over an output range of 1.25 V to 37 V. It is available in multiple packages including SOT-223, which measures 6.50 mm × 3.50 mm. The device features typ. 0.1% load regulation, typ. 0.01%/V line regulation, 80 dB ripple rejection, and built-in protection against current limiting, thermal overload, and short-circuit conditions. It operates over a temperature range of 0°C to 125°C. Output voltage is set by two external resistors, and no capacitors are required unless the device is more than 6 inches from the input filter capacitor. The adjustment terminal may be bypassed for improved ripple rejection.

Datasheet Summary
Powered by GS/AI

The LM317-N is a three-terminal adjustable positive voltage regulator capable of supplying 1.5 A over an output range of 1.25 V to 37 V. It is available in multiple packages including SOT-223, which measures 6.50 mm × 3.50 mm. The device features typ. 0.1% load regulation, typ. 0.01%/V line regulation, 80 dB ripple rejection, and built-in protection against current limiting, thermal overload, and short-circuit conditions. It operates over a temperature range of 0°C to 125°C. Output voltage is set by two external resistors, and no capacitors are required unless the device is more than 6 inches from the input filter capacitor. The adjustment terminal may be bypassed for improved ripple rejection.

Suppliers

Company
Product
Description
Supplier Links
LM317-N 3-Terminal Adjustable Regulator - LM317AEMP/NOPB - Texas Instruments
Dallas, TX, United States
LM317-N 3-Terminal Adjustable Regulator
LM317AEMP/NOPB
LM317-N 3-Terminal Adjustable Regulator LM317AEMP/NOPB
3-Terminal Adjustable Regulator 4-SOT-223 -40 to 125

3-Terminal Adjustable Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AEMP/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AEMP/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AEMP/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AEMP/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AEMP/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AEMP/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AEMP/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AEMP/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AEMP/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Singapore, Singapore
1A 40V LDO Voltage Regulator IC
776-LM317AEMP/NOPB
1A 40V LDO Voltage Regulator IC 776-LM317AEMP/NOPB
Adj. LDO 1A, 40V, 1% Acc, SOT-223, Pos Output Product overview: LM317AEMP/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AEMP/NOPB can be used for catalog matching and distributor lookup.

Adj. LDO 1A, 40V, 1% Acc, SOT-223, Pos Output Product overview: LM317AEMP/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AEMP/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317AEMP/NOPB - 019023-LM317AEMP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317AEMP/NOPB
019023-LM317AEMP/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM317AEMP/NOPB 019023-LM317AEMP/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019023-LM317AEMP/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM117 Output Voltage: 1.25 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 10mA PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): TS317CWRP; LM317MST; LM317AEMPXHALF; Introduction Date: February 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Automotive, Power Management, HVAC, Motor Drive & Control, Signal Processing, Imaging, Video & Vision, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 019023-LM317AEMP/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM117
Output Voltage: 1.25 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): TS317CWRP; LM317MST; LM317AEMPXHALF;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Automotive, Power Management, HVAC, Motor Drive & Control, Signal Processing, Imaging, Video & Vision, Defence, Military & Aerospace

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317AEMP/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317AEMP/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317AEMP/NOPB
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317AEMP/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317AEMP/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317AEMP/NOPB
1.5A Adjustable 1.25V~37V Positive electrode 40V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

1.5A Adjustable 1.25V~37V Positive electrode 40V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317AEMP/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317AEMP/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317AEMP/NOPB
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317AEMP/NOPB
Linear Voltage Regulators LM317AEMP/NOPB
Linear Voltage Regulators 3-TERMINAL ADJ REG

Linear Voltage Regulators 3-TERMINAL ADJ REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317AEMP/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317AEMP/NOPB
PMIC - Voltage Regulators - Linear LM317AEMP/NOPB
IC REG LIN POS ADJ 1.5A SOT223-4

IC REG LIN POS ADJ 1.5A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317AEMP/NOPB LM317AEMP/NOPBTR-ND 776-LM317AEMP/NOPB 019023-LM317AEMP/NOPB LM317AEMP/NOPB LM317AEMP/NOPB LM317AEMP/NOPB LM317AEMP/NOPB LM317AEMP/NOPB
Product Name LM317-N 3-Terminal Adjustable Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 40V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317AEMP/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223,TO,TO-220,TO-252,TO-3 Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.2 to 37 volts 1.25 to 37 volts 37 volts 1.25 volts 1.25 volts 1.25 to 37 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Management - BQ25713BRSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details