Texas Instruments LM2937 500 mA Low Dropout Regulator LM2937ET-15

Description
500 mA Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet
Description
500 mA Low Dropout Regulator 3-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2937 500 mA Low Dropout Regulator - LM2937ET-15 - Texas Instruments
Dallas, TX, United States
LM2937 500 mA Low Dropout Regulator
LM2937ET-15
LM2937 500 mA Low Dropout Regulator LM2937ET-15
500 mA Low Dropout Regulator 3-TO-220 -40 to 125

500 mA Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
15 V 1 V TO-220 LDO Voltage Regulator IC
776-LM2937ET-15
15 V 1 V TO-220 LDO Voltage Regulator IC 776-LM2937ET-15
IC VREG 15 V FIXED POSITIVE LDO REGULATOR, 1 V DROPOUT, PSFM3, PLASTIC, TO-220, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM2937ET-15 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15 V, 1 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 1 V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-15 can be used for catalog matching and distributor lookup.

IC VREG 15 V FIXED POSITIVE LDO REGULATOR, 1 V DROPOUT, PSFM3, PLASTIC, TO-220, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM2937ET-15 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15 V, 1 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15 V, 1 V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2937ET-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2937ET-15 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
 - LM2937ET-15 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Fixed Positive LDO Regulator, 15V, 1V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36364-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36364-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36364-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
IC REG LINEAR 15V 500MA TO220-3 - 815-LM2937ET-15 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 15V 500MA TO220-3
815-LM2937ET-15
IC REG LINEAR 15V 500MA TO220-3 815-LM2937ET-15
IC REG LINEAR 15V 500MA TO220-3

IC REG LINEAR 15V 500MA TO220-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2937ET-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2937ET-15
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2937ET-15
IC REG LINEAR 15V 500MA TO220-3

IC REG LINEAR 15V 500MA TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2937ET-15
PMIC - Voltage Regulators - Linear LM2937ET-15
IC REG LINEAR 15V 500MA TO220-3

IC REG LINEAR 15V 500MA TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM2937ET-15
LDO Voltage Regulators LM2937ET-15
LDO Voltage Regulators 500 mA Low Dropout Regulator 3-TO-220 -40 to 125

LDO Voltage Regulators 500 mA Low Dropout Regulator 3-TO-220 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM2937ET-15 776-LM2937ET-15 LM2937ET-15 296-36364-5-ND 815-LM2937ET-15 LM2937ET-15 LM2937ET-15 LM2937ET-15
Product Name LM2937 500 mA Low Dropout Regulator 15 V 1 V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 15V 500MA TO220-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
Output Voltage 5 to 15 volts 15 volts 15 volts 15 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details