Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3
IC REG LINEAR 5V 50MA TO92-3
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-92
IC REG LINEAR 5V 50MA TO92-3
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936Z-5.0/LFT4 | LM2936Z-5.0/LFT4-ND | LM2936Z-5.0/LFT4 | LM2936Z-5.0/LFT4 | LM2936Z-5.0/LFT4 | LM2936Z-5.0/LFT4 |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | ||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 to ? volts | 5 volts |