Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Manufacturer: Texas Instruments
Win Source Part Number: 1198430-LM2940IMPX-5
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Family Name: LM2940
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 15mA
Alternative Parts (Cross-Reference): MIC5239-5.0YS; TS2940CW50; LT1129CST-5#TR; LT1129CST-5;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LM2940
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 1V at 1A
Current - Quiescent (Iq): 10mA
5V FIXED POSITIVE LDO REGULATOR, 1V DROPOUT Product overview: LM2940IMPX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2940IMPX-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A SOT223-4
IC REG LINEAR 5V 1A SOT223-4
IC REG LINEAR 5V 1A SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2940IMPX-5.0TR-ND | 1198430-LM2940IMPX-5.0 | 776-LM2940IMPX-5.0 | LM2940IMPX-5.0 | LM2940IMPX-5.0 | LM2940IMPX-5.0 | LM2940IMPX-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Surplus - LM2940IMPX-5.0 | 5V 1V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Input Overcurrent Protection; Reverse Voltage Protection |